Renesas Electronics Corporation Microcontrollers R5F10DMEJFB#V2

Description
RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10DMEJFB#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10DMEJFB#V2-ND
Microcontrollers R5F10DMEJFB#V2-ND
RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet
 - R5F10DMEJFB#V2 - Rochester Electronics
Newburyport, MA, United States
Microcontrollers for Automotive Low-end Instrument Clusters

Microcontrollers for Automotive Low-end Instrument Clusters

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10DMEJFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10DMEJFB#V2
Embedded - Microcontrollers R5F10DMEJFB#V2
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10DMEJFB#V2
16-bit Microcontrollers - MCU R5F10DMEJFB#V2
16-bit Microcontrollers - MCU RL78/D1A 64KB/4KB 80pin, -40 to +95C

16-bit Microcontrollers - MCU RL78/D1A 64KB/4KB 80pin, -40 to +95C

Buy Now Datasheet
Microcontrollers - R5F10DMEJFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10DMEJFB#V2
Microcontrollers R5F10DMEJFB#V2
RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10DMEJFB#V2-ND R5F10DMEJFB#V2 R5F10DMEJFB#V2 R5F10DMEJFB#V2 R5F10DMEJFB#V2
Product Name Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details