Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQCC24
IC MCU 16BIT 16KB FLASH 24HWQFN Product overview: R5F1037AANA#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1037AANA#W5 can be used for catalog matching and distributor lookup.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
Win Source Part Number: 1379589-R5F1037AANA#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G12
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-HWQFN (4x4)
Base Product Number: R5F1037
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 24MHz
Number of I/O: 18
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
16-bit Microcontrollers - MCU RL78/G12 16K/1.5K 24QFN -40_+85C T&R
IC MCU 16BIT 16KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 16KB FLASH 24HWQFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1037AANA#W5 | 685-R5F1037AANA#W5 | R5F1037AANA#W5TR-ND | 1379589-R5F1037AANA#W5 | R5F1037AANA#W5 | R5F1037AANA#W5 | R5F1037AANA#W5 | R5F1037AANA#W5 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | Other; HWQFN24 | Other; Tape & Reel (TR) | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||||
| RAM | 1.5 KB | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB |