Renesas Electronics Corporation Microcontrollers R5F1008CALA#U0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F1008CALA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1008CALA#U0-ND
Microcontrollers R5F1008CALA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087284-R5F1008CALA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087284-R5F1008CALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087284-R5F1008CALA#U0
Win Source Part Number: 1087284-R5F1008CALA# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Package / Case: 25-WFLGA Supplier Device Package: 25-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): R5F1007CANA#U0; R5F1006CASP#V0; R5F1008DALA#U0; ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F1008CALAU0 Base Product Number: R5F1008

Win Source Part Number: 1087284-R5F1008CALA#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Package / Case: 25-WFLGA
Supplier Device Package: 25-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
Alternative Parts (Cross-Reference): R5F1007CANA#U0; R5F1006CASP#V0; R5F1008DALA#U0;
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F1008CALAU0
Base Product Number: R5F1008

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F1008CALA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F1008CALA#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F1008CALA#U0
IC MCU 16BIT 32KB FLASH 25LGA Product overview: R5F1008CALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1008CALA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 25LGA Product overview: R5F1008CALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1008CALA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F1008CALA#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PBGA25

Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PBGA25

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F1008CALA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1008CALA#U0
Embedded - Microcontrollers R5F1008CALA#U0
IC MCU 16BIT 32KB FLASH 25LGA

IC MCU 16BIT 32KB FLASH 25LGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1008CALA#U0
16-bit Microcontrollers - MCU R5F1008CALA#U0
16-bit Microcontrollers - MCU RL78G13 32+4/2 25FLGA

16-bit Microcontrollers - MCU RL78G13 32+4/2 25FLGA

Buy Now Datasheet
Microcontrollers - R5F1008CALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1008CALA#U0
Microcontrollers R5F1008CALA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)

Buy Now Datasheet
Microcontrollers - R5F1008CALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1008CALA#U0
Microcontrollers R5F1008CALA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-WFLGA (3x3)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-WFLGA (3x3)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1008CALA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1008CALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1008CALA#U0
IC MCU 16BIT 32KB FLASH 25LGA

IC MCU 16BIT 32KB FLASH 25LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F1008CALA#U0-ND 1087284-R5F1008CALA#U0 685-R5F1008CALA#U0 R5F1008CALA#U0 R5F1008CALA#U0 R5F1008CALA#U0 R5F1008CALA#U0 R5F1008CALA#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 6x8/10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details