Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PDSO30
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
IC MCU 16BIT 96KB FLASH 30LSSOP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
16-bit Microcontrollers - MCU RL78/G14 96+8/12 30SSOP TRAY
IC MCU 16BIT 96KB FLASH 30LSSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104AFASP#V0 | R5F104AFASP#V0-ND | R5F104AFASP#V0 | R5F104AFASP#V0 | R5F104AFASP#V0 | R5F104AFASP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | SOP; SSOP; Other; LSSOP30 | Other; "30-LSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |