Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP128
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 128-LFQFP (14x20)
16-bit Microcontrollers - MCU RL78/G13 FL192K LQFP128 -40TO+85C
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 128-LFQFP (14x20)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 192KB FLASH 128LQFP
IC MCU 16BIT 192KB FLASH 128LQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100SHAFB#V0 | R5F100SHAFB#V0-ND | R5F100SHAFB#V0 | R5F100SHAFB#V0 | R5F100SHAFB#V0 | R5F100SHAFB#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP128 | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | Other; 128-LQFP | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |