RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 128-LFQFP (14x20)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP128
IC MCU 16BIT 192KB FLASH 128LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 128-LFQFP (14x20)
16-bit Microcontrollers - MCU RL78/G13 192K/16K+8K 128LQFP -40_+85
IC MCU 16BIT 192KB FLASH 128LQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100SHDFB#V0-ND | R5F100SHDFB#V0 | R5F100SHDFB#V0 | R5F100SHDFB#V0 | R5F100SHDFB#V0 | R5F100SHDFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 26x8/10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 192 KB |