Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 96KB FLASH 64LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (12x12)
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 64+8/12 64LQFP 12x12
IC MCU 16BIT 96KB FLASH 64LQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LFAFA#V0 | R5F104LFAFA#V0-ND | R5F104LFAFA#V0 | R5F104LFAFA#V0 | R5F104LFAFA#V0 | R5F104LFAFA#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Package Type | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP | ||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b |