Renesas Electronics Corporation Microcontrollers R5F103AAASP#V0

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F103AAASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F103AAASP#V0-ND
Microcontrollers R5F103AAASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F103AAASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F103AAASP#V0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F103AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F103AAASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F103AAASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F103AAASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F103AAASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F103AAASP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30

Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F103AAASP#V0 - 726213-R5F103AAASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F103AAASP#V0
726213-R5F103AAASP#V0
Embedded - Embedded - Microcontrollers - R5F103AAASP#V0 726213-R5F103AAASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 726213-R5F103AAASP#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 24MHz Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 30-LSSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: R5F103A Manufacturer Pack Quantity: 210 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 26 Date RAM Size: 2K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 726213-R5F103AAASP#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 24MHz
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-LSSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: R5F103A
Manufacturer Pack Quantity: 210
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 26
Date RAM Size: 2K x 8

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F103AAASP#V0
16-bit Microcontrollers - MCU R5F103AAASP#V0
16-bit Microcontrollers - MCU RL78G12 16+0/2 30SSOP TRAY

16-bit Microcontrollers - MCU RL78G12 16+0/2 30SSOP TRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F103AAASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F103AAASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F103AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F103AAASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F103AAASP#V0
Microcontrollers R5F103AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F103AAASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F103AAASP#V0
Embedded - Microcontrollers R5F103AAASP#V0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F103AAASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F103AAASP#V0
Microcontrollers R5F103AAASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - R5F103AAASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F103AAASP#V0
Microcontrollers R5F103AAASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F103AAASP#V0-ND 685-R5F103AAASP#V0 R5F103AAASP#V0 726213-R5F103AAASP#V0 R5F103AAASP#V0 R5F103AAASP#V0 R5F103AAASP#V0 R5F103AAASP#V0 R5F103AAASP#V0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F103AAASP#V0 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x8/10b
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers