Renesas Electronics Corporation 16-bit 16BIT Embedded Microcontroller MCU R5F10DPGLFB#V2G

Description
IC MCU 16BIT LFQFP Product overview: R5F10DPGLFB#V2G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPGLFB#V2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT LFQFP Product overview: R5F10DPGLFB#V2G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPGLFB#V2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT Embedded Microcontroller MCU - 685-R5F10DPGLFB#V2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-R5F10DPGLFB#V2G
16-bit 16BIT Embedded Microcontroller MCU 685-R5F10DPGLFB#V2G
IC MCU 16BIT LFQFP Product overview: R5F10DPGLFB#V2G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPGLFB#V2G can be used for catalog matching and distributor lookup.

IC MCU 16BIT LFQFP Product overview: R5F10DPGLFB#V2G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPGLFB#V2G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1205674-R5F10DPGLFB#V2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1205674-R5F10DPGLFB#V2G
Integrated Circuits (ICs) - Embedded - Microcontrollers 1205674-R5F10DPGLFB#V2G
Win Source Part Number: 1205674-R5F10DPGLFB# V2G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F10DPGLFB#V2G Product Status: Obsolete

Win Source Part Number: 1205674-R5F10DPGLFB#V2G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F10DPGLFB#V2G
Product Status: Obsolete

Buy Now
 - R5F10DPGLFB#V2G - Rochester Electronics
Newburyport, MA, United States
R5F10 - Microcontroller, 16-Bit, RL78 CPU

R5F10 - Microcontroller, 16-Bit, RL78 CPU

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10DPGLFB#V2G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10DPGLFB#V2G
Embedded - Microcontrollers R5F10DPGLFB#V2G
IC MCU 16BIT LFQFP

IC MCU 16BIT LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10DPGLFB#V2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10DPGLFB#V2G
Microcontrollers R5F10DPGLFB#V2G
RL78 RL78/D1A Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/D1A Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - R5F10DPGLFB#V2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10DPGLFB#V2G
Microcontrollers R5F10DPGLFB#V2G
- Microcontroller IC

- Microcontroller IC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10DPGLFB#V2G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10DPGLFB#V2G
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10DPGLFB#V2G
IC MCU 16BIT LFQFP

IC MCU 16BIT LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10DPGLFB#V2G 1205674-R5F10DPGLFB#V2G R5F10DPGLFB#V2G R5F10DPGLFB#V2G R5F10DPGLFB#V2G R5F10DPGLFB#V2G R5F10DPGLFB#V2G
Product Name 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Package Type Other; Tray QFP; Other; 100-LQFP
Life Cycle Stage Active Active Removed; Obsolete Removed
Clock Speed 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details