Renesas Electronics Corporation 16-bit 16BIT 192KB Embedded Microcontroller MCU R5F100GHAFB#V0

Description
IC MCU 16BIT 192KB FLASH 48LFQFP Product overview: R5F100GHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GHAFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 192KB FLASH 48LFQFP Product overview: R5F100GHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GHAFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F100GHAFB#V0
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F100GHAFB#V0
IC MCU 16BIT 192KB FLASH 48LFQFP Product overview: R5F100GHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GHAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 48LFQFP Product overview: R5F100GHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GHAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100GHAFB#V0 - 106075-R5F100GHAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100GHAFB#V0
106075-R5F100GHAFB#V0
Embedded - Embedded - Microcontrollers - R5F100GHAFB#V0 106075-R5F100GHAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 106075-R5F100GHAFB#V 0 Packaging: Tray Core Processor: RL78 Number of I/O: 34 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH Data Converters: A/D 10x8/10b Family Name: R5F100GH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): MB90456SPMT; MB90457SPMT; MB90456PMT; ECCN: 3A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Renesas Electronics America
Win Source Part Number: 106075-R5F100GHAFB#V0
Packaging: Tray
Core Processor: RL78
Number of I/O: 34
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x8/10b
Family Name: R5F100GH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): MB90456SPMT; MB90457SPMT; MB90456PMT;
ECCN: 3A991
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - R5F100GHAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100GHAFB#V0-ND
Microcontrollers R5F100GHAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LFQFP (7x7)

Buy Now
 - R5F100GHAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100GHAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100GHAFB#V0
Embedded - Microcontrollers R5F100GHAFB#V0
IC MCU 16BIT 192KB FLASH 48LFQFP

IC MCU 16BIT 192KB FLASH 48LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100GHAFB#V0
16-bit Microcontrollers - MCU R5F100GHAFB#V0
16-bit Microcontrollers - MCU RL78G13 192+8/16 48LQFP 7x7 Tray

16-bit Microcontrollers - MCU RL78G13 192+8/16 48LQFP 7x7 Tray

Buy Now Datasheet
Microcontrollers - R5F100GHAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GHAFB#V0
Microcontrollers R5F100GHAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100GHAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100GHAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100GHAFB#V0
IC MCU 16BIT 192KB FLASH 48LFQFP

IC MCU 16BIT 192KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100GHAFB#V0 106075-R5F100GHAFB#V0 R5F100GHAFB#V0-ND R5F100GHAFB#V0 R5F100GHAFB#V0 R5F100GHAFB#V0 R5F100GHAFB#V0 R5F100GHAFB#V0
Product Name 16-bit 16BIT 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100GHAFB#V0 Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 16 KB 192 KB 16 KB 16 KB 16 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 48-LFQFP (7x7) LFQP; Other; 48-LQFP QFP; Other; LQFP48 QFP; Other; 48-LQFP Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers