RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
Manufacturer: Renesas Electronics America
Win Source Part Number: 890961-R5F1008AALA#U
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 25-WFLGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F1008
Categories: Integrated Circuits (ICs)
Case / Package: 25-LGA (3x3)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 16K/2K LGA25 Product overview: R5F1008AALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1008AALA#U0 can be used for catalog matching and distributor lookup.
RL78/G13 - Microcontroller, 16-Bit, RL78 CPU
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
16-bit Microcontrollers - MCU RL78G13 16+4/2 25FLGA 3x3 Tray
IC MCU 16BIT 16KB FLASH 25LGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1008AALA#U0-ND | 890961-R5F1008AALA#U0 | 685-R5F1008AALA#U0 | R5F1008AALA#U0 | R5F1008AALA#U0 | R5F1008AALA#U0 | R5F1008AALA#U0 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F1008AALA#U0 | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 6x8/10b | ||||||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | |||
| ROM | 16 KB | 4 KB |