Renesas Electronics Corporation Microcontrollers R5F102AAGSP#30

Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F102AAGSP#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30

Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30

Supplier's Site Datasheet
Microcontrollers - R5F102AAGSP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F102AAGSP#30-ND
Microcontrollers R5F102AAGSP#30-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 989585-R5F102AAGSP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
989585-R5F102AAGSP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 989585-R5F102AAGSP#30
Win Source Part Number: 989585-R5F102AAGSP#3 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G12 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 210 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F102AAGSP#30 Base Product Number: R5F102

Win Source Part Number: 989585-R5F102AAGSP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F102AAGSP#30
Base Product Number: R5F102

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F102AAGSP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F102AAGSP#30
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F102AAGSP#30
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAGSP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAGSP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AAGSP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AAGSP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F102AAGSP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F102AAGSP#30
Embedded - Microcontrollers R5F102AAGSP#30
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F102AAGSP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102AAGSP#30
Microcontrollers R5F102AAGSP#30
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F102AAGSP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F102AAGSP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F102AAGSP#30
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F102AAGSP#30 R5F102AAGSP#30-ND 989585-R5F102AAGSP#30 685-R5F102AAGSP#30 R5F102AAGSP#30 R5F102AAGSP#30 R5F102AAGSP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH ROM; ROM
Package Type SOP; SSOP; Other; LSSOP Other; "30-LSSOP (0.240"", 6.10mm Width)" SSOP Other; Tray SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) SSOP
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers