Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104MGGFB#V0 | R5F104MGGFB#V0-ND | R5F104MGGFB#V0 | R5F104MGGFB#V0 | R5F104MGGFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed | Discontinued at Digi-Key | ||
| Package Type | QFP; Other; LQFP80 | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x8/10b; D/A 2x8b |