IC MCU 16BIT LFQFP Product overview: R5F10AGGKFB#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10AGGKFB#V5 can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP48
Win Source Part Number: 1010382-R5F10AGGKFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F10AGGKFB#V5
Product Status: Obsolete
RL78 RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT LFQFP
IC MCU 16BIT LFQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10AGGKFB#V5 | R5F10AGGKFB#V5 | 1010382-R5F10AGGKFB#V5 | R5F10AGGKFB#V5 | R5F10AGGKFB#V5 | R5F10AGGKFB#V5 | R5F10AGGKFB#V5 |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |||
| Package Type | Other; Tray | QFP; Other; LQFP48 | QFP; Other; 48-LQFP | ||||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | Removed | |||
| ROM Type | Flash |