Renesas Electronics Corporation Microcontrollers R5F10369ASP#V5

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10369ASP#V5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10369ASP#V5-ND
Microcontrollers R5F10369ASP#V5-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356535-R5F10369ASP#V5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356535-R5F10369ASP#V5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356535-R5F10369ASP#V5
Win Source Part Number: 1356535-R5F10369ASP# V5 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: RL78/G12 Package: Tube Product Status: Obsolete Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Base Product Number: R5F10369 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Affected ECCN: 3A991A2 Speed: 24MHz Number of I/O: 14 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 11x8/10b Oscillator Type: Internal

Win Source Part Number: 1356535-R5F10369ASP#V5
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: RL78/G12
Package: Tube
Product Status: Obsolete
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Base Product Number: R5F10369
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Affected
ECCN: 3A991A2
Speed: 24MHz
Number of I/O: 14
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 11x8/10b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-R5F10369ASP#V5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-R5F10369ASP#V5
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-R5F10369ASP#V5
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10369ASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10369ASP#V5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F10369ASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10369ASP#V5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F10369ASP#V5 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO20

Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10369ASP#V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10369ASP#V5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10369ASP#V5
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10369ASP#V5
16-bit Microcontrollers - MCU R5F10369ASP#V5
16-bit Microcontrollers - MCU RL78/G12 12K/1K 20SSOP -40_+85C

16-bit Microcontrollers - MCU RL78/G12 12K/1K 20SSOP -40_+85C

Buy Now Datasheet
Microcontrollers - R5F10369ASP#V5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10369ASP#V5
Microcontrollers R5F10369ASP#V5
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10369ASP#V5-ND 1356535-R5F10369ASP#V5 685-R5F10369ASP#V5 R5F10369ASP#V5 R5F10369ASP#V5 R5F10369ASP#V5 R5F10369ASP#V5
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 12KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 11x8/10b
RAM 1 KB 12 KB 1 KB 1 KB 1 KB
ROM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers