Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F10EBAANA#U0 R5F10EBAANA#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091231-R5F10EBAANA# U0 Packaging: Tray Core Processor: RL78 Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HWQFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091231-R5F10EBAANA# U0 Packaging: Tray Core Processor: RL78 Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HWQFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F10EBAANA#U0 - 1091231-R5F10EBAANA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10EBAANA#U0
1091231-R5F10EBAANA#U0
Embedded - Embedded - Microcontrollers - R5F10EBAANA#U0 1091231-R5F10EBAANA#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091231-R5F10EBAANA# U0 Packaging: Tray Core Processor: RL78 Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HWQFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091231-R5F10EBAANA#U0
Packaging: Tray
Core Processor: RL78
Number of I/O: 20
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HWQFN (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - R5F10EBAANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10EBAANA#U0-ND
Microcontrollers R5F10EBAANA#U0-ND
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-HWQFN (5x5)

Buy Now
 - R5F10EBAANA#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC32

Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC32

Supplier's Site Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F10EBAANA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F10EBAANA#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F10EBAANA#U0
IC MCU 16BIT 16KB FLASH 32HWQFN Product overview: R5F10EBAANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10EBAANA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32HWQFN Product overview: R5F10EBAANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10EBAANA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10EBAANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10EBAANA#U0
Embedded - Microcontrollers R5F10EBAANA#U0
IC MCU 16BIT 16KB FLASH 32HWQFN

IC MCU 16BIT 16KB FLASH 32HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F10EBAANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10EBAANA#U0
Microcontrollers R5F10EBAANA#U0
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10EBAANA#U0
16-bit Microcontrollers - MCU R5F10EBAANA#U0
16-bit Microcontrollers - MCU RL78G1A 16K+4K/2 32WQFN TRAY

16-bit Microcontrollers - MCU RL78G1A 16K+4K/2 32WQFN TRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10EBAANA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10EBAANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10EBAANA#U0
IC MCU 16BIT 16KB FLASH 32HWQFN

IC MCU 16BIT 16KB FLASH 32HWQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1091231-R5F10EBAANA#U0 R5F10EBAANA#U0-ND R5F10EBAANA#U0 685-R5F10EBAANA#U0 R5F10EBAANA#U0 R5F10EBAANA#U0 R5F10EBAANA#U0 R5F10EBAANA#U0
Product Name Embedded - Embedded - Microcontrollers - R5F10EBAANA#U0 Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details