Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
16-bit Microcontrollers - MCU RL78G14 256+8/24 44LQFP TRAY
IC MCU 16BIT 256KB FLASH 44LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104FJAFP#V0 | R5F104FJAFP#V0-ND | R5F104FJAFP#V0 | R5F104FJAFP#V0 | R5F104FJAFP#V0 | R5F104FJAFP#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP44 | LFQP; Other; 44-LQFP | Other; 44-LQFP | QFP; Other; 44-LQFP | QFP; Other; 44-LQFP | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz |