Renesas Electronics Corporation Microcontrollers R5F104CGALA#U0

Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F104CGALA#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz

Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz

Supplier's Site Datasheet
Microcontrollers - R5F104CGALA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104CGALA#U0-ND
Microcontrollers R5F104CGALA#U0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1179811-R5F104CGALA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1179811-R5F104CGALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1179811-R5F104CGALA#U0
Win Source Part Number: 1179811-R5F104CGALA# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G14 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 8x8/10b; D/A 2x8b Oscillator Type: Internal Package / Case: 36-WFLGA Supplier Device Package: 36-WFLGA (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F104CGALAU0 Base Product Number: R5F104

Win Source Part Number: 1179811-R5F104CGALA#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G14
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 8x8/10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 36-WFLGA
Supplier Device Package: 36-WFLGA (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F104CGALAU0
Base Product Number: R5F104

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F104CGALA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F104CGALA#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F104CGALA#U0
IC MCU 16BIT 128KB FLASH 36WFLGA Product overview: R5F104CGALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104CGALA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 36WFLGA Product overview: R5F104CGALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104CGALA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104CGALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104CGALA#U0
Microcontrollers R5F104CGALA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet
Microcontrollers - R5F104CGALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104CGALA#U0
Microcontrollers R5F104CGALA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104CGALA#U0
16-bit Microcontrollers - MCU R5F104CGALA#U0
16-bit Microcontrollers - MCU RL78G14 128+8/16 36FPLGA 4x4

16-bit Microcontrollers - MCU RL78G14 128+8/16 36FPLGA 4x4

Buy Now Datasheet
Embedded - Microcontrollers - R5F104CGALA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104CGALA#U0
Embedded - Microcontrollers R5F104CGALA#U0
IC MCU 16BIT 128KB FLASH 36WFLGA

IC MCU 16BIT 128KB FLASH 36WFLGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104CGALA#U0 R5F104CGALA#U0-ND 1179811-R5F104CGALA#U0 685-R5F104CGALA#U0 R5F104CGALA#U0 R5F104CGALA#U0 R5F104CGALA#U0 R5F104CGALA#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH
Package Type FLGA; Other; WFLGA Other; 36-WFLGA Other; Tray FLGA; Other; 36-WFLGA FLGA; Other; 36-WFLGA
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details