PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP
IC MCU 8BIT 1.5KB OTP 18DIP Product overview: PIC16C56-XTI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-XTI/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O SC/R Ind Temp PDIP18
IC MCU 8BIT 1.5KB OTP 18DIP
IC MCU 8BIT 1.5KB OTP 18DIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.5KB OTP 18DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56-XTI/P-ND | 685-PIC16C56-XTI/P | PIC16C56-XTI/P | PIC16C56-XTI/P | PIC16C56-XTI/P | PIC16C56-XTI/P | 23C3543 | PIC16C56-XTI/P |
| Product Name | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 40 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | |||
| ROM | 1.5 KB | 1 KB | ||||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP | OTP; OTP |