IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54T-XT/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54T-XT/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 768B OTP 20SSOP
IC MCU 8BIT 768B OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R SSOP20
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54T-XT/SS | PIC16C54T-XT/SS | 536-PIC16C54T-XT/SS | PIC16C54T-XT/SS | PIC16C54T-XT/SS |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | IC MCU 8BIT 768B OTP 20SSOP | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | ||
| Supply Voltage | 3 to 6.25 volts | 3 volts | |||
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; 20-SSOP (0.209, 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) |