Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SO PIC16C55A-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 848617-PIC16C55A-20I /SO Series: PIC® 16C Features: series Microcontroller IC Package: Tube Number of I/O: 20 Family Name: PIC16C55 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 848617-PIC16C55A-20I /SO Series: PIC® 16C Features: series Microcontroller IC Package: Tube Number of I/O: 20 Family Name: PIC16C55 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SO - 848617-PIC16C55A-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SO
848617-PIC16C55A-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SO 848617-PIC16C55A-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 848617-PIC16C55A-20I /SO Series: PIC® 16C Features: series Microcontroller IC Package: Tube Number of I/O: 20 Family Name: PIC16C55 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 848617-PIC16C55A-20I/SO
Series: PIC® 16C
Features: series Microcontroller IC
Package: Tube
Number of I/O: 20
Family Name: PIC16C55
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16C55A-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-20I/SO-ND
Microcontrollers PIC16C55A-20I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55A-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-20I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-20I/SO
IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55A-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55A-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-20I/SO
8-bit Microcontrollers - MCU PIC16C55A-20I/SO
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20MHz IndTemp SOIC28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20MHz IndTemp SOIC28

Buy Now Datasheet
IC MCU 8BIT 768B OTP 28SOIC - 536-PIC16C55A-20I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 768B OTP 28SOIC
536-PIC16C55A-20I/SO
IC MCU 8BIT 768B OTP 28SOIC 536-PIC16C55A-20I/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55A-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55A-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55A-20I/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site
Microcontrollers - PIC16C55A-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C55A-20I/SO
Microcontrollers PIC16C55A-20I/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C55A-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-20I/SO
Embedded - Microcontrollers PIC16C55A-20I/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C3404 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C3404
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C3404
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16C55A-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-20I/SO
Microcontrollers PIC16C55A-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848617-PIC16C55A-20I/SO PIC16C55A-20I/SO-ND 685-PIC16C55A-20I/SO PIC16C55A-20I/SO 536-PIC16C55A-20I/SO PIC16C55A-20I/SO PIC16C55A-20I/SO PIC16C55A-20I/SO 23C3404 PIC16C55A-20I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SO Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU 8-bit Microcontrollers - MCU IC MCU 8BIT 768B OTP 28SOIC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
I/O Ports 20 20 20
Clock Speed 20 MHz 40 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details