Microchip Technology, Inc. Product Range Microchip PIC16C55-RC/P.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:20I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Datasheet
Description
Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:20I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3973 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3973
Product Range Microchip 15AC3973
Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:20I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:20I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3973
Product Name Product Range Microchip
Clock Speed 4 MHz
RAM 0.0240 KB
Supply Voltage 3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details