The PIC16C55A-20I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 28-pin configuration and a maximum operating frequency of 20 MHz. It includes 512 bytes of EPROM memory and 24 bytes of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device operates within a voltage range of 2.5V to 5.5V and supports multiple oscillator configurations, including low-cost RC and standard crystal options. This microcontroller incorporates several peripheral features such as an 8-bit timer with a programmable prescaler, a watchdog timer, and power-on reset functionality. It also offers a power-saving sleep mode and programmable code protection, enhancing its reliability and security for embedded applications. The low power consumption, with typical current ratings of less than 2 mA at 5V and 4 MHz, makes it an efficient choice for battery-operated devices. The PIC16C55A-20I/SP is designed for applications that require a balance of performance and power efficiency.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20MHz IndTmp SPDIP28
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55A-20I/SP | PIC16C55A-20I/SP | PIC16C55A-20I/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.0250 KB |