Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C558-04/P PIC16C558-04/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 042146-PIC16C558-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042146-PIC16C558-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C558-04/P - 042146-PIC16C558-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C558-04/P
042146-PIC16C558-04/P
Embedded - Embedded - Microcontrollers - PIC16C558-04/P 042146-PIC16C558-04/P
Manufacturer: Microchip Technology Win Source Part Number: 042146-PIC16C558-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042146-PIC16C558-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C558-04/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C558-04/P
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C558-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C558-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C558-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C558-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C558-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C558-04/P-ND
Microcontrollers PIC16C558-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C558-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C558-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C558-04/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Microcontrollers - PIC16C558-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C558-04/P
Microcontrollers PIC16C558-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 96K3797 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
96K3797
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 96K3797
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C558-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C558-04/P
Embedded - Microcontrollers PIC16C558-04/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042146-PIC16C558-04/P 685-PIC16C558-04/P PIC16C558-04/P-ND PIC16C558-04/P PIC16C558-04/P 96K3797 PIC16C558-04/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C558-04/P 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM Type OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers