PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 28-SSOP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 10MHz SSOP-28
IC MCU 8BIT 768B OTP 28SSOP
IC MCU 8BIT 768B OTP 28SSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-10/SS | 23C3375 | PIC16C55-10/SS | PIC16C55-10/SS | PIC16C55-10/SS |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 10 MHz | 10 MHz | |||
| RAM | 0.0250 KB | 25 KB | |||
| I/O Ports | 20 |