IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54C-40/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54C-40/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1318871-PIC16C54C-40
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 18-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C54C-40/P-NDR,P
Base Product Number: PIC16C54
RoHS Status: ROHS3 Compliant
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 40MHz PDIP18
IC MCU 8BIT 768B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 40MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:40MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54C-40/P | 1318871-PIC16C54C-40/P | PIC16C54C-40/P | PIC16C54C-40/P | PIC16C54C-40/P | PIC16C54C-40/P | 89C7755 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 40Mhz, Dip-18; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.0250 KB | 0.7680 KB | 25 KB | 0.0250 KB | 0.0250 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tube | CDIP; Other; 18-DIP (0.300", 7.62mm) | CDIP; Other; 18-DIP (0.300\", 7.62mm) | CDIP; Other; 18-DIP (0.300\", 7.62mm) | CDIP; Other; DIP |