The PIC16C54/JW is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 768 bytes of EPROM memory, organized as 512 x 12 bits. The device is housed in an 18-pin CERDIP package, making it suitable for applications requiring a compact form factor. The microcontroller supports a range of operating voltages from 2.0V to 5.5V, allowing for flexibility in power supply options. It is part of the PIC16C series, known for its reliability and ease of integration into various systems. This microcontroller is ideal for engineers looking for a cost-effective solution for low to moderate complexity tasks in embedded systems.
Manufacturer: Microchip Technology
Win Source Part Number: 1237783-PIC16C54/JW
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-CDIP (0.300", 7.62mm) Window
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: EPROM, UV
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 6.25 V
Part Status: Obsolete(EOL)
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-CDIP
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 18-CERDIP
IC MCU 8B 768B EPROM/UV 18CERDIP Product overview: PIC16C54/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 18-CERDIP
IC MCU 8B 768B EPROM/UV 18CERDIP
IC MCU 8B 768B EPROM/UV 18CERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237783-PIC16C54/JW | PIC16C54/JW-ND | 685-PIC16C54/JW | PIC16C54/JW | PIC16C54/JW | PIC16C54/JW |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C54/JW | Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.7680 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | |
| ROM Type | EEPROM; EPROM, UV | EPROM | EPROM, UV | |||
| Supply Voltage | 2.5 to 6.25 volts | 2.5 to 6.25 volts | 2.5 to 6.25 volts | 6.25 volts |