IC MCU 8BIT 768B OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 28-SSOP
IC MCU 8BIT 768B OTP 28SSOP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 10MHz IndTemp SSOP28
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-10I/SS | PIC16C55-10I/SS | PIC16C55-10I/SS | PIC16C55-10I/SS |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 20 |