The PIC16C55A-20E/SS is an 8-bit microcontroller featuring a 28-pin package and a 512 x 8-bit EPROM memory. It operates with a 12-bit instruction set and has a two-level deep hardware stack, allowing for efficient program execution. The device supports multiple addressing modes, including direct, indirect, and relative addressing. This microcontroller includes several peripheral features such as an 8-bit timer with a programmable prescaler, a watchdog timer, and a power-on reset function. It also offers a power-saving sleep mode and selectable oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. The PIC16C55A-20E/SS is built using low-power, high-speed CMOS technology, with a wide operating voltage range of 2.5V to 5.5V and low current consumption, making it suitable for battery-operated applications. Typical current consumption is less than 2 mA at 5V and 4 MHz, and standby current is as low as 0.6 µA at 3V. This microcontroller is ideal for applications requiring efficient processing and low power usage.
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20MHz ExtTemp SSOP28
IC MCU 8BIT 768B OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP
IC MCU 8BIT 768B OTP 28SSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55A-20E/SS | PIC16C55A-20E/SS | PIC16C55A-20E/SS | PIC16C55A-20E/SS |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 20 |