Microchip Technology, Inc. Microcontrollers PIC16C55A-20/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55A-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-20/P-ND
Microcontrollers PIC16C55A-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322555-PIC16C55A-20/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322555-PIC16C55A-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322555-PIC16C55A-20/P
Manufacturer: Microchip Technology Win Source Part Number: 1322555-PIC16C55A-20 /P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 15 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP RAM Size: 25 x 8 Oscillator Type: External Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 28-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C55A-20/P-NDR Base Product Number: PIC16C55 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322555-PIC16C55A-20/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C55A-20/P-NDR
Base Product Number: PIC16C55
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55A-20/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-20/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-20/P
IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20/P can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip - 12C1881 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip
12C1881
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 12C1881
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55A-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55A-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55A-20/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-20/P
8-bit Microcontrollers - MCU PIC16C55A-20/P
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20 MHz PDIP-28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20 MHz PDIP-28

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C55A-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-20/P
Embedded - Microcontrollers PIC16C55A-20/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C55A-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-20/P
Microcontrollers PIC16C55A-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55A-20/P-ND 1322555-PIC16C55A-20/P 685-PIC16C55A-20/P 12C1881 PIC16C55A-20/P PIC16C55A-20/P PIC16C55A-20/P PIC16C55A-20/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 0.0240 KB 25 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details