IC MCU 8BIT 768B OTP 18SOIC
IC MCU 8BIT 768B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 10MHz SOIC18
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54T-10/SO | PIC16C54T-10/SO | PIC16C54T-10/SO | PIC16C54T-10/SO |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP |