Microchip Technology, Inc. Microcontrollers PIC16C54-LP/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 20-SSOP
Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 20-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C54-LP/SS is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes a total of 18 pins with 12 I/O pins and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device operates with a high-performance RISC CPU, executing most instructions in a single cycle, with a maximum clock input of 40 MHz. Key peripheral features include an 8-bit timer with a programmable prescaler, power-on reset, device reset timer, and a watchdog timer with an on-chip RC oscillator. The microcontroller supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency power-saving options. The PIC16C54-LP/SS is built using low power, high-speed CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V and low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It also features a power-saving sleep mode and programmable code protection. This microcontroller is suitable for applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16C54-LP/SS is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes a total of 18 pins with 12 I/O pins and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device operates with a high-performance RISC CPU, executing most instructions in a single cycle, with a maximum clock input of 40 MHz. Key peripheral features include an 8-bit timer with a programmable prescaler, power-on reset, device reset timer, and a watchdog timer with an on-chip RC oscillator. The microcontroller supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency power-saving options. The PIC16C54-LP/SS is built using low power, high-speed CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V and low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It also features a power-saving sleep mode and programmable code protection. This microcontroller is suitable for applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C54-LP/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54-LP/SS
Microcontrollers PIC16C54-LP/SS
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54-LP/SS
8-bit Microcontrollers - MCU PIC16C54-LP/SS
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O LPC SSOP20

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O LPC SSOP20

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C54-LP/SS
Embedded - Microcontrollers PIC16C54-LP/SS
IC MCU 8BIT 768B OTP 20SSOP

IC MCU 8BIT 768B OTP 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54-LP/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54-LP/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54-LP/SS
IC MCU 8BIT 768B OTP 20SSOP

IC MCU 8BIT 768B OTP 20SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54-LP/SS PIC16C54-LP/SS PIC16C54-LP/SS PIC16C54-LP/SS
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz
RAM 0.0250 KB 25 KB
I/O Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers