The PIC16C558-20I/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. It includes 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of applications. The device supports 13 to 22 I/O pins with individual direction control and includes features such as an 8-bit timer/counter, interrupt capability, and a hardware stack with 8 levels. This microcontroller operates within a voltage range of 2.5V to 5.5V and is designed with low power consumption in mind, drawing less than 2.0 mA at 5.0V and 4.0 MHz. It also incorporates several special features, including a power-on reset, watchdog timer, and power-saving sleep mode. The PIC16C558-20I/SO is available in multiple package types, including SOIC, making it versatile for different design requirements.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C558-20I/SO | PIC16C558-20I/SO | PIC16C558-20I/SO | PIC16C558-20I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 0.1280 KB | ||
| ROM Type | OTP; OTP |