Microchip Technology, Inc. 8-bit Microcontrollers - MCU PIC16C54T-XTI/SO

Description
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R IndTemp SOIC18
Description
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R IndTemp SOIC18
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C54T-XTI/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and a 512 x 12-bit one-time programmable (OTP) memory. It operates at a maximum clock speed of 4 MHz and supports a wide voltage range of 2.0V to 6.25V, making it suitable for various applications. The device includes a real-time clock/counter, power-on reset, watchdog timer, and multiple oscillator options, including low-cost RC and standard crystal configurations. With a low power consumption of less than 2 mA at 5V and 4 MHz, it is designed for energy-efficient applications. The microcontroller also features a two-level deep hardware stack and supports various addressing modes, enhancing its versatility in embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16C54T-XTI/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and a 512 x 12-bit one-time programmable (OTP) memory. It operates at a maximum clock speed of 4 MHz and supports a wide voltage range of 2.0V to 6.25V, making it suitable for various applications. The device includes a real-time clock/counter, power-on reset, watchdog timer, and multiple oscillator options, including low-cost RC and standard crystal configurations. With a low power consumption of less than 2 mA at 5V and 4 MHz, it is designed for energy-efficient applications. The microcontroller also features a two-level deep hardware stack and supports various addressing modes, enhancing its versatility in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54T-XTI/SO
8-bit Microcontrollers - MCU PIC16C54T-XTI/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R IndTemp SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R IndTemp SOIC18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C54T-XTI/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54T-XTI/SO
Embedded - Microcontrollers PIC16C54T-XTI/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C54T-XTI/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54T-XTI/SO
Microcontrollers PIC16C54T-XTI/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54T-XTI/SO PIC16C54T-XTI/SO PIC16C54T-XTI/SO
Product Name 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 4 MHz
RAM 0.0250 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details