IC MCU 8BIT 768B OTP 28DIP
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 28-PDIP
IC MCU 8BIT 768B OTP 28DIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 10MHz PDIP-28
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-10/P | 96K3792 | PIC16C55-10/P | PIC16C55-10/P | PIC16C55-10/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 10 MHz | 10 MHz | |||
| RAM | 25 KB | 0.0250 KB | |||
| ROM Type | OTP; OTP |