The PIC16C56-XT/SO is an 8-bit microcontroller featuring a 12-bit instruction set and a 1KB (1K x 12) one-time programmable (OTP) memory. It operates at a maximum clock speed of 4 MHz and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device includes a two-level deep hardware stack and seven or eight special function registers, enhancing its capability for complex applications. This microcontroller is built using low power, high-speed CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V. It features several integrated peripherals, such as an 8-bit timer with a programmable prescaler, a watchdog timer, and power-on reset functionality. The device also supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. The PIC16C56-XT/SO is designed for applications requiring low power consumption, with typical current draw of less than 2 mA at 5V and 4 MHz, and standby current as low as 0.6 µA. Its compact 18-pin SOIC package makes it suitable for space-constrained designs. Overall, this microcontroller is a versatile choice for engineers looking for a reliable and efficient solution for embedded applications.
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56-XT/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-XT/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O SC/R SOIC18
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C56-XT/SO | PIC16C56-XT/SO | PIC16C56-XT/SO | PIC16C56-XT/SO | PIC16C56-XT/SO |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 1 KB | ||||
| ROM Type | EPROM; EPROM | OTP; OTP |