The PIC16C54-RC/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and an 8-bit data path. It includes 512 bytes of EPROM memory and 25 bytes of RAM, with a maximum operating frequency of 4 MHz. The device supports various oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. Key peripheral features include an 8-bit timer with a programmable prescaler, power-on reset, device reset timer, and a watchdog timer with an on-chip RC oscillator. The microcontroller operates within a voltage range of 2.0V to 6.25V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. The PIC16C54-RC/SS is suitable for applications requiring a compact, efficient microcontroller with a balance of performance and power efficiency.
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54-RC/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-RC/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 791896-PIC16C54-RC/S
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6.25 V
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SX20AC/SS-G; PIC16C54-RC/JW; PIC16C54T-RC/SO; PIC16C54-RC/JWG;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 768B OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O RC SSOP20
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B OTP 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54-RC/SS | 791896-PIC16C54-RC/SS | PIC16C54-RC/SS | PIC16C54-RC/SS | PIC16C54-RC/SS | 23C3200 | PIC16C54-RC/SS |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C54-RC/SS | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.7680 KB | 0.0250 KB | 25 KB | |||
| Supply Voltage | 3 to 6.25 volts | 3 to 6.25 volts | 6.25 volts | ||||
| Package Type | Other; Tube | SSOP | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) |