Microchip Technology, Inc. Microcontrollers PIC16C56-RCE/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C56-RCE/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 4 MHz and features 1.5KB of one-time programmable (OTP) memory, organized as 1K x 12. The microcontroller is housed in an 18-pin dual in-line package (DIP), making it suitable for compact designs. This device supports a voltage range of 2.0V to 5.5V, allowing for flexibility in power supply options. It is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which facilitates debugging and emulation of the device. The processor module can be powered either by the emulator pod or the target application system, providing versatility in development environments. Engineers considering the PIC16C56-RCE/P should evaluate its memory capacity and operating frequency against their project requirements to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The PIC16C56-RCE/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 4 MHz and features 1.5KB of one-time programmable (OTP) memory, organized as 1K x 12. The microcontroller is housed in an 18-pin dual in-line package (DIP), making it suitable for compact designs. This device supports a voltage range of 2.0V to 5.5V, allowing for flexibility in power supply options. It is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which facilitates debugging and emulation of the device. The processor module can be powered either by the emulator pod or the target application system, providing versatility in development environments. Engineers considering the PIC16C56-RCE/P should evaluate its memory capacity and operating frequency against their project requirements to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C56-RCE/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56-RCE/P-ND
Microcontrollers PIC16C56-RCE/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C56-RCE/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56-RCE/P
Embedded - Microcontrollers PIC16C56-RCE/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C56-RCE/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56-RCE/P
Microcontrollers PIC16C56-RCE/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56-RCE/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56-RCE/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56-RCE/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C56-RCE/P-ND PIC16C56-RCE/P PIC16C56-RCE/P PIC16C56-RCE/P
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 25 KB
ROM 1.5 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details