Microchip Technology, Inc. Microcontrollers PIC16C56A-04/P

Description
8 bit microcontroller,PIC1 6C56A-04/P
Request a Quote
Description
8 bit microcontroller,PIC1 6C56A-04/P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C56A-04/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and an 8-bit data path. It includes 1KB of EPROM memory and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device operates with a clock speed of up to 40 MHz and has a two-level deep hardware stack. Key peripheral features include an 8-bit real-time clock/counter with a programmable prescaler, a watchdog timer with an on-chip RC oscillator, and power-on reset functionality. The microcontroller also offers programmable code protection and a power-saving sleep mode. It supports multiple oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. The PIC16C56A-04/P is designed using low power, high-speed CMOS technology, with a wide operating voltage range of 2.5V to 6.25V for EPROM and 2.0V to 6.25V for ROM. Typical power consumption is less than 2 mA at 5V and 4 MHz, and it features a low standby current of less than 0.6 µA. This microcontroller is suitable for applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16C56A-04/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and an 8-bit data path. It includes 1KB of EPROM memory and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device operates with a clock speed of up to 40 MHz and has a two-level deep hardware stack. Key peripheral features include an 8-bit real-time clock/counter with a programmable prescaler, a watchdog timer with an on-chip RC oscillator, and power-on reset functionality. The microcontroller also offers programmable code protection and a power-saving sleep mode. It supports multiple oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. The PIC16C56A-04/P is designed using low power, high-speed CMOS technology, with a wide operating voltage range of 2.5V to 6.25V for EPROM and 2.0V to 6.25V for ROM. Typical power consumption is less than 2 mA at 5V and 4 MHz, and it features a low standby current of less than 0.6 µA. This microcontroller is suitable for applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3282255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282255
Microcontrollers 3282255
8 bit microcontroller,PIC1 6C56A-04/P

8 bit microcontroller,PIC16C56A-04/P

Supplier's Site
Microcontrollers - 3282255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282255P
Microcontrollers 3282255P
8 bit microcontroller,PIC1 6C56A-04/P

8 bit microcontroller,PIC16C56A-04/P

Supplier's Site
Microcontrollers - 1445738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445738
Microcontrollers 1445738
8 bit microcontroller,PIC1 6C56A-04/P

8 bit microcontroller,PIC16C56A-04/P

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C56A-04/P - 061706-PIC16C56A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C56A-04/P
061706-PIC16C56A-04/P
Embedded - Embedded - Microcontrollers - PIC16C56A-04/P 061706-PIC16C56A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 061706-PIC16C56A-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061706-PIC16C56A-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16C56A-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56A-04/P-ND
Microcontrollers PIC16C56A-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C56A-04/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C56A-04/P
IC MCU 8BIT 1.5KB OTP 18DIP Product overview: PIC16C56A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 18DIP Product overview: PIC16C56A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C56A-04/P
8-bit Microcontrollers - MCU PIC16C56A-04/P
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz PDIP18

8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz PDIP18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C56A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56A-04/P
Embedded - Microcontrollers PIC16C56A-04/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C56A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56A-04/P
Microcontrollers PIC16C56A-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP

Buy Now Datasheet
Microcontrollers - PIC16C56A-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C56A-04/P
Microcontrollers PIC16C56A-04/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56A-04/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 88K1151 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
88K1151
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 88K1151
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3282255 3282255P 061706-PIC16C56A-04/P PIC16C56A-04/P-ND 685-PIC16C56A-04/P PIC16C56A-04/P PIC16C56A-04/P PIC16C56A-04/P PIC16C56A-04/P PIC16C56A-04/P 88K1151
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C56A-04/P Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP CDIP; Other; 18-PDIP CDIP; Other; "18-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; 18-DIP (0.300", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; DIP
Pin Count 18 18 18
ROM 1.5 KB 1.5 KB 1 KB
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers