IC MCU 8B 1.5KB EPROM 18CERDIP Product overview: PIC16C56A/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.5KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) EPROM, UV 18-CERDIP
Win Source Part Number: 1021006-PIC16C56A/JW
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: EPROM, UV
RAM Size: 25 x 8
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 18-CDIP (0.300", 7.62mm) Window
Supplier Device Package: 18-CERDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16C56A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8B 1.5KB EPROM 18CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) EPROM, UV 18-CERDIP
IC MCU 8B 1.5KB EPROM 18CERDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C56A/JW | PIC16C56A/JW-ND | 1021006-PIC16C56A/JW | PIC16C56A/JW | PIC16C56A/JW | PIC16C56A/JW |
| Product Name | 1.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 0.0250 KB | 0.0250 KB | 1.5 KB | 0.0250 KB | 25 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | Other; "18-CDIP (0.300"", 7.62mm) Window" | CDIP | CDIP; Other; 18-CDIP (0.300\", 7.62mm) Window | CDIP; Other; 18-CDIP (0.300\", 7.62mm) Window | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |