Microchip Technology, Inc. Microcontrollers PIC16C56A-04I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C56A-04I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56A-04I/SS-ND
Microcontrollers PIC16C56A-04I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C56A-04I/SS - 791900-PIC16C56A-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C56A-04I/SS
791900-PIC16C56A-04I/SS
Embedded - Embedded - Microcontrollers - PIC16C56A-04I/SS 791900-PIC16C56A-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 791900-PIC16C56A-04I /SS Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16C56 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SX20AC/SS-G; PIC16C56A-04I/P; PIC16C56A-04I/SO; PIC16C56AT-04I/SO; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791900-PIC16C56A-04I/SS
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16C56
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SX20AC/SS-G; PIC16C56A-04I/P; PIC16C56A-04I/SO; PIC16C56AT-04I/SO;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C56A-04I/SS
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C56A-04I/SS
IC MCU 8BIT 1.5KB OTP 20SSOP Product overview: PIC16C56A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 20SSOP Product overview: PIC16C56A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C56A-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56A-04I/SS
Microcontrollers PIC16C56A-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C56A-04I/SS
Embedded - Microcontrollers PIC16C56A-04I/SS
IC MCU 8BIT 1.5KB OTP 20SSOP

IC MCU 8BIT 1.5KB OTP 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C56A-04I/SS
8-bit Microcontrollers - MCU PIC16C56A-04I/SS
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4MHz Ind Temp SSOP20

8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4MHz Ind Temp SSOP20

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C56A-04I/SS-ND 791900-PIC16C56A-04I/SS 685-PIC16C56A-04I/SS PIC16C56A-04I/SS PIC16C56A-04I/SS PIC16C56A-04I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C56A-04I/SS 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 1.5 KB 0.0250 KB 0.0250 KB
ROM 1.5 KB 1 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers