Microchip Technology, Inc. Microcontrollers PIC16C54C-04/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C54C-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C54C-04/P-ND
Microcontrollers PIC16C54C-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54C-04/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54C-04/P
IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54C-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54C-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54C-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54C-04/P can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 3282025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282025
Microcontrollers 3282025
8 bit microcontroller,PIC1 6C54C-04/P

8 bit microcontroller,PIC16C54C-04/P

Supplier's Site
Microcontrollers - 1449117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449117
Microcontrollers 1449117
8 bit microcontroller,PIC1 6C54C-04/P

8 bit microcontroller,PIC16C54C-04/P

Supplier's Site
Microcontrollers - PIC16C54C-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C54C-04/P
Microcontrollers PIC16C54C-04/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet
18 PIN, 0.75 KB OTP, 25 RAM, 12 I/O - 70045485 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 0.75 KB OTP, 25 RAM, 12 I/O
70045485
18 PIN, 0.75 KB OTP, 25 RAM, 12 I/O 70045485
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC16C5X and PIC16F5X are well-established Baseline products, offered in 14-, 18-, 20- and 28-pin SOIC and SSOP packages. One-Time-Programmabl e Program Memory 100-200 ns Instruction Execution 33 Instructions 25 mA Source and Sink per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC16C5X and PIC16F5X are well-established Baseline products, offered in 14-, 18-, 20- and 28-pin SOIC and SSOP packages.

  • One-Time-Programmable Program Memory
  • 100-200 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink per I/O
  • 1-8-Bit and 1 WDT
  • ICSP (In Circuit Serial Programming)
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54C-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54C-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54C-04/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site
Microcontrollers - PIC16C54C-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54C-04/P
Microcontrollers PIC16C54C-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C54C-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54C-04/P
Embedded - Microcontrollers PIC16C54C-04/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54C-04/P
8-bit Microcontrollers - MCU PIC16C54C-04/P
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz PDIP18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz PDIP18

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54C-04/P-ND 685-PIC16C54C-04/P 3282025 PIC16C54C-04/P 70045485 PIC16C54C-04/P PIC16C54C-04/P PIC16C54C-04/P PIC16C54C-04/P
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers 18 PIN, 0.75 KB OTP, 25 RAM, 12 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 40 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP EPROM; EPROM OTP; OTP EEPROM; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details