PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP
IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55-RC/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-RC/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 768B OTP 28DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 768B OTP 28DIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O RC PDIP-28
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-RC/P-ND | 685-PIC16C55-RC/P | PIC16C55-RC/P | 96K3790 | PIC16C55-RC/P | PIC16C55-RC/P | PIC16C55-RC/P |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 40 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0240 KB | 0.0240 KB | 0.0240 KB | 24 KB | 0.0240 KB | ||
| ROM | 0.7680 KB | 0.5120 KB | |||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |