PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
IC MCU 8BIT 3.5KB OTP 18DIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C558-04E/P-ND | PIC16C558-04E/P | 23C3483 | PIC16C558-04E/P | PIC16C558-04E/P | PIC16C558-04E/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |||
| ROM | 3.5 KB | |||||
| ROM Type | OTP | OTP; OTP |