Win Source Part Number: 1084933-PIC16C54AT-2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 1,100
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16C54AT-20/SOPIC1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C54AT-20/SO-NDR
Base Product Number: PIC16C54
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54AT-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54AT-20/SO
IC MCU 8BIT 768B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz SOIC18
IC MCU 8BIT 768B OTP 18SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1084933-PIC16C54AT-20/SO | 685-PIC16C54AT-20/SO | PIC16C54AT-20/SO | PIC16C54AT-20/SO | PIC16C54AT-20/SO | PIC16C54AT-20/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.7680 KB | 0.0250 KB | 0.0250 KB | 25 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |