Manufacturer: Microchip Technology
Win Source Part Number: 1237806-PIC16C57C-20
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 3KB OTP 28SSOP Product overview: PIC16C57C-20I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-20I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SSOP
IC MCU 8BIT 3KB OTP 28SSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 3KB OTP 28SSOP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237806-PIC16C57C-20I/SS | 685-PIC16C57C-20I/SS | PIC16C57C-20I/SS-ND | PIC16C57C-20I/SS | PIC16C57C-20I/SS | 23C3693 | PIC16C57C-20I/SS | PIC16C57C-20I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C57C-20I/SS | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | ||||
| ROM | 2 KB | 3 KB | ||||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP |