Microchip Technology, Inc. Microcontrollers PIC16C55A-20/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55A-20/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-20/SO-ND
Microcontrollers PIC16C55A-20/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C55A-20/SO - 037765-PIC16C55A-20/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55A-20/SO
037765-PIC16C55A-20/SO
Embedded - Embedded - Microcontrollers - PIC16C55A-20/SO 037765-PIC16C55A-20/SO
Manufacturer: Microchip Technology Win Source Part Number: 037765-PIC16C55A-20/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Family Name: PIC16C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16C55A-20/SP; PIC16C55A-20/P; PIC16C55AT-04/SS; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037765-PIC16C55A-20/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Family Name: PIC16C55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16C55A-20/SP; PIC16C55A-20/P; PIC16C55AT-04/SS;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55A-20/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-20/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-20/SO
IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55A-20/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55A-20/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55A-20/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C55A-20/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-20/SO
Embedded - Microcontrollers PIC16C55A-20/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-20/SO
8-bit Microcontrollers - MCU PIC16C55A-20/SO
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20 MHz SOIC-28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20 MHz SOIC-28

Buy Now Datasheet
Microcontrollers - PIC16C55A-20/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-20/SO
Microcontrollers PIC16C55A-20/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 12C1882 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
12C1882
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 12C1882
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55A-20/SO-ND 037765-PIC16C55A-20/SO 685-PIC16C55A-20/SO PIC16C55A-20/SO PIC16C55A-20/SO PIC16C55A-20/SO PIC16C55A-20/SO 12C1882
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C55A-20/SO 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB 0.0250 KB 0.0240 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details