Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C56-LPI/SO PIC16C56-LPI/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 812532-PIC16C56-LPI/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 25 x 8 Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Part Number Series: PIC16C56 Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812532-PIC16C56-LPI/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 25 x 8 Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Part Number Series: PIC16C56 Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C56-LPI/SO - 812532-PIC16C56-LPI/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C56-LPI/SO
812532-PIC16C56-LPI/SO
Embedded - Embedded - Microcontrollers - PIC16C56-LPI/SO 812532-PIC16C56-LPI/SO
Manufacturer: Microchip Technology Win Source Part Number: 812532-PIC16C56-LPI/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 25 x 8 Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Part Number Series: PIC16C56 Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V

Manufacturer: Microchip Technology
Win Source Part Number: 812532-PIC16C56-LPI/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 40MHz
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C56
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V

Buy Now
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16C56-LPI/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C56-LPI/SO
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C56-LPI/SO
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56-LPI/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-LPI/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56-LPI/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-LPI/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C56-LPI/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56-LPI/SO
Microcontrollers PIC16C56-LPI/SO
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3527 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3527
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3527
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C56-LPI/SO
8-bit Microcontrollers - MCU PIC16C56-LPI/SO
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O LPC Ind Temp SOIC18

8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O LPC Ind Temp SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56-LPI/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56-LPI/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56-LPI/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site
MCU 8-bit PIC16 PIC RISC 1KB EPROM 3.3V/5V 18-Pin SOIC W Tube - 536-PIC16C56-LPI/SO - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 1KB EPROM 3.3V/5V 18-Pin SOIC W Tube
536-PIC16C56-LPI/SO
MCU 8-bit PIC16 PIC RISC 1KB EPROM 3.3V/5V 18-Pin SOIC W Tube 536-PIC16C56-LPI/SO
MCU 8-bit PIC16 PIC RISC 1KB EPROM 3.3V/5V 18-Pin SOIC W Tube

MCU 8-bit PIC16 PIC RISC 1KB EPROM 3.3V/5V 18-Pin SOIC W Tube

Supplier's Site
Embedded - Microcontrollers - PIC16C56-LPI/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56-LPI/SO
Embedded - Microcontrollers PIC16C56-LPI/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 812532-PIC16C56-LPI/SO 685-PIC16C56-LPI/SO PIC16C56-LPI/SO 23C3527 PIC16C56-LPI/SO PIC16C56-LPI/SO 536-PIC16C56-LPI/SO PIC16C56-LPI/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C56-LPI/SO 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit PIC16 PIC RISC 1KB EPROM 3.3V/5V 18-Pin SOIC W Tube Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1.5 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM Type OTP; OTP EPROM; EPROM OTP; OTP EPROM
Supply Voltage 2.5 to 6.25 volts 2.5 to 6.25 volts 6.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details