Microchip PIC16C57C-04/P Microcontroller
Microchip PIC16C57C-04/P Microcontroller
IC MCU 8BIT 3KB OTP 28DIP Product overview: PIC16C57C-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:20I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 3KB OTP 28DIP
IC MCU 8BIT 3KB OTP 28DIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 3282283 | 685-PIC16C57C-04/P | PIC16C57C-04/P-ND | PIC16C57C-04/P | PIC16C57C-04/P | 61K3441 | PIC16C57C-04/P | PIC16C57C-04/P | 70045494 |
| Product Name | Microcontrollers | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 28 PIN, 3 KB OTP, 72 RAM, 20 I/O |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Package Type | CDIP; PDIP; Other; Pdip | Other; Tube | CDIP; Other; "28-DIP (0.600"", 15.24mm)" | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; DIP | CDIP; Other; 28-DIP (0.600\", 15.24mm) | PDIP | ||
| Pin Count | 28 | 28 | 28 | ||||||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0720 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB |