PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz SOIC18
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56AT-04/SO-ND | PIC16C56AT-04/SO | PIC16C56AT-04/SO | PIC16C56AT-04/SO | PIC16C56AT-04/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 1.5 KB | ||||
| ROM Type | OTP | OTP; OTP |